Manufacturer: Murata Electronics North America
Win Source Part Number: 878197-LQW18AN30NG80
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: 30 nH Unshielded Wirewound Inductor 1.1 A 120mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
FIXED IND 30NH 1.1A 0.12OHM SMD Product overview: LQW18AN30NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN30NG80D can be used for catalog matching and distributor lookup.
30nH Unshielded Wirewound Inductor 1.1A 120mOhm Max 0603 (1608 Metric)
FIXED IND 30NH 1.1A 120 MOHM SMD
FIXED IND 30NH 1.1A 120 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878197-LQW18AN30NG80D | 71-LQW18AN30NG80D | 490-LQW18AN30NG80DTR-ND |
| Product Name | Fixed Inductors - LQW18AN30NG80D | SMD 1.1A 0.12OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | |
| Inductance Range | 0.0300 microH |