Murata Electronics Fixed Inductors LQW18AN2N4C80D

Description
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14721-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14721-2-ND
Fixed Inductors 490-14721-2-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14721-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14721-6-ND
Fixed Inductors 490-14721-6-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14721-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14721-1-ND
Fixed Inductors 490-14721-1-ND
2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

2.4nH Unshielded Wirewound Inductor 2.4A 26mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
2.4A 0.026OHM Inductor and Choke - 71-LQW18AN2N4C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4A 0.026OHM Inductor and Choke
71-LQW18AN2N4C80D
2.4A 0.026OHM Inductor and Choke 71-LQW18AN2N4C80D
FIXED IND 2.4NH 2.4A 0.026OHM SM Product overview: LQW18AN2N4C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 0.026OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4A, 0.026OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N4C80D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 2.4A 0.026OHM SM Product overview: LQW18AN2N4C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 0.026OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4A, 0.026OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N4C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN2N4C80D
923923-LQW18AN2N4C80D
Fixed Inductors - LQW18AN2N4C80D 923923-LQW18AN2N4C80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923923-LQW18AN2N4C80 D Series: LQW18 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 26mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW18AN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14721-1, 490-14721-2, LQW18AN2N4C80D-ND, 490-14721-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923923-LQW18AN2N4C80D
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 26mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14721-1, 490-14721-2, LQW18AN2N4C80D-ND, 490-14721-6

Buy Now Datasheet
Fixed Inductors - LQW18AN2N4C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N4C80D
Fixed Inductors LQW18AN2N4C80D
FIXED IND 2.4NH 2.4A 0.026OHM SM

FIXED IND 2.4NH 2.4A 0.026OHM SM

Supplier's Site Datasheet
FIXED IND 2.4NH 2.4A 26 MOHM SMD - 535-LQW18AN2N4C80D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.4NH 2.4A 26 MOHM SMD
535-LQW18AN2N4C80D
FIXED IND 2.4NH 2.4A 26 MOHM SMD 535-LQW18AN2N4C80D
FIXED IND 2.4NH 2.4A 26 MOHM SMD

FIXED IND 2.4NH 2.4A 26 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14721-2-ND 71-LQW18AN2N4C80D 923923-LQW18AN2N4C80D LQW18AN2N4C80D 535-LQW18AN2N4C80D
Product Name Fixed Inductors 2.4A 0.026OHM Inductor and Choke Fixed Inductors - LQW18AN2N4C80D Fixed Inductors FIXED IND 2.4NH 2.4A 26 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
DCR 0.0260 ohms 0.0260 ohms 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers