Murata Power Solutions 1.4A 0.018OHM Inductor and Choke LQW18AN2N2D10D

Description
FIXED IND 2.2NH 1.4A 0.018OHM SM Product overview: LQW18AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 1.4A 0.018OHM SM Product overview: LQW18AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4A 0.018OHM Inductor and Choke - 71-LQW18AN2N2D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4A 0.018OHM Inductor and Choke
71-LQW18AN2N2D10D
1.4A 0.018OHM Inductor and Choke 71-LQW18AN2N2D10D
FIXED IND 2.2NH 1.4A 0.018OHM SM Product overview: LQW18AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D10D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 1.4A 0.018OHM SM Product overview: LQW18AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 0.018OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN2N2D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6881-1-ND
Fixed Inductors 490-6881-1-ND
2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6881-6-ND
Fixed Inductors 490-6881-6-ND
2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6881-2-ND
Fixed Inductors 490-6881-2-ND
2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 1.4A 18mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369992-LQW18AN2N2D10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369992-LQW18AN2N2D10D
Inductors, Coils, Chokes - Fixed Inductors 1369992-LQW18AN2N2D10D
Win Source Part Number: 1369992-LQW18AN2N2D1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.5nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.2 nH Current Rating (Amps): 1.4 A Shielding: Unshielded DC Resistance (DCR): 18mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 18GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369992-LQW18AN2N2D10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.5nH
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.2 nH
Current Rating (Amps): 1.4 A
Shielding: Unshielded
DC Resistance (DCR): 18mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 18GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW18AN2N2D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN2N2D10D
Fixed Inductors LQW18AN2N2D10D
FIXED IND 2.2NH 1.4A 0.018OHM SM

FIXED IND 2.2NH 1.4A 0.018OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN2N2D10D 490-6881-1-ND 1369992-LQW18AN2N2D10D LQW18AN2N2D10D
Product Name 1.4A 0.018OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details