Murata Electronics Fixed Inductors LQW18AN28NJ80D

Description
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN28NJ80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN28NJ80D-ND
Fixed Inductors LQW18AN28NJ80D-ND
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN28NJ80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details