Murata Electronics Fixed Inductors LQW18AN28NG80D

Description
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN28NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

28nH Unshielded Wirewound Inductor 1.2A 98mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN28NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 28NH 1.2A 98 MOHM SMD

FIXED IND 28NH 1.2A 98 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN28NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 28NH 1.2A 98 MOHM SMD

FIXED IND 28NH 1.2A 98 MOHM SMD

Buy Now Datasheet
Fixed Inductors - LQW18AN28NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN28NG80D
Fixed Inductors LQW18AN28NG80D
FIXED IND 28NH 1.2A 0.098OHM SMD

FIXED IND 28NH 1.2A 0.098OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN28NG80DTR-ND LQW18AN28NG80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details