Murata Electronics Fixed Inductors LQW18AN24NG80D

Description
24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17902-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17902-2-ND
Fixed Inductors 490-17902-2-ND
24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17902-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17902-1-ND
Fixed Inductors 490-17902-1-ND
24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17902-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17902-6-ND
Fixed Inductors 490-17902-6-ND
24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN24NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN24NG80D
Fixed Inductors LQW18AN24NG80D
FIXED IND 24NH 1.3A 0.086OHM SMD

FIXED IND 24NH 1.3A 0.086OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN24NG80D
Inductors/Coils/Transformers >> Power Inductors LQW18AN24NG80D
1.3A 24nH ±2% 0603 Power Inductors ROHS

1.3A 24nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-17902-2-ND LQW18AN24NG80D LQW18AN24NG80D
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Surface Mount Inductors - 2126013P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 1950 milliamps
Standards and Certifications RoHS
View Details