Murata Electronics Fixed Inductors LQW18AN23NG8ZD

Description
23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15660-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15660-6-ND
Fixed Inductors 490-15660-6-ND
23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15660-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15660-1-ND
Fixed Inductors 490-15660-1-ND
23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15660-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15660-2-ND
Fixed Inductors 490-15660-2-ND
23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

23nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15660-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers