Murata Power Solutions 640MA 0.099OHM Inductor and Choke LQW18AN22NJ10D

Description
FIXED IND 22NH 640MA 0.099OHM SM Product overview: LQW18AN22NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.099OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.099OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NJ10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 640MA 0.099OHM SM Product overview: LQW18AN22NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.099OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.099OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NJ10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MA 0.099OHM Inductor and Choke - 71-LQW18AN22NJ10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MA 0.099OHM Inductor and Choke
71-LQW18AN22NJ10D
640MA 0.099OHM Inductor and Choke 71-LQW18AN22NJ10D
FIXED IND 22NH 640MA 0.099OHM SM Product overview: LQW18AN22NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.099OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.099OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NJ10D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 640MA 0.099OHM SM Product overview: LQW18AN22NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.099OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.099OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NJ10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8712041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8712041
Surface Mount Inductors 8712041
Murata LQW18AN22NJ10D

Murata LQW18AN22NJ10D

Supplier's Site
Surface Mount Inductors - 1669718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669718
Surface Mount Inductors 1669718
Murata LQW18AN22NJ10D

Murata LQW18AN22NJ10D

Supplier's Site
Fixed Inductors - 490-6876-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6876-6-ND
Fixed Inductors 490-6876-6-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6876-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6876-1-ND
Fixed Inductors 490-6876-1-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6876-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6876-2-ND
Fixed Inductors 490-6876-2-ND
22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 640mA 99mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN22NJ10D
780064-LQW18AN22NJ10D
Fixed Inductors - LQW18AN22NJ10D 780064-LQW18AN22NJ10D
Manufacturer: Murata Electronics North America Win Source Part Number: 780064-LQW18AN22NJ10 D Series: LQW18 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0603 Current Rating: 640mA Shielding: Unshielded Inductance: 22nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 42 @ 250MHz Frequency - Self Resonant: 3.2GHz Test Frequency: 100MHz Family Name: LQW18AN_10 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 99 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQW18AN22NJ1ZB; LQW18AN22NJ1ZJ; LQW18AN22NJ1ZD; CT0603CSF-22NM; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780064-LQW18AN22NJ10D
Series: LQW18
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 640mA
Shielding: Unshielded
Inductance: 22nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 42 @ 250MHz
Frequency - Self Resonant: 3.2GHz
Test Frequency: 100MHz
Family Name: LQW18AN_10
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 99 mOhm Max
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN22NJ1ZB; LQW18AN22NJ1ZJ; LQW18AN22NJ1ZD; CT0603CSF-22NM;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQW18AN22NJ10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN22NJ10D
Fixed Inductors LQW18AN22NJ10D
FIXED IND 22NH 640MA 0.099OHM SM

FIXED IND 22NH 640MA 0.099OHM SM

Supplier's Site Datasheet
Inductor, 22Nh, 3.2Ghz, 0.64A, 0603 Rohs Compliant Murata - 76AH5632 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 3.2Ghz, 0.64A, 0603 Rohs Compliant Murata
76AH5632
Inductor, 22Nh, 3.2Ghz, 0.64A, 0603 Rohs Compliant Murata 76AH5632
INDUCTOR, 22NH, 3.2GHZ, 0.64A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 3.2GHZ, 0.64A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN22NJ10D 8712041 490-6876-6-ND 780064-LQW18AN22NJ10D LQW18AN22NJ10D 76AH5632
Product Name 640MA 0.099OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors - LQW18AN22NJ10D Fixed Inductors Inductor, 22Nh, 3.2Ghz, 0.64A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Ceramic; Ceramic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details