Murata Electronics Fixed Inductors LQW18AN22NG8ZD

Description
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15658-6-ND
Fixed Inductors 490-15658-6-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15658-2-ND
Fixed Inductors 490-15658-2-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15658-1-ND
Fixed Inductors 490-15658-1-ND
22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 1.3A 86mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15658-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details