Murata Power Solutions Fixed Inductors LQW18AN22NG00D

Description
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6874-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6874-2-ND
Fixed Inductors 490-6874-2-ND
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6874-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6874-6-ND
Fixed Inductors 490-6874-6-ND
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6874-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6874-1-ND
Fixed Inductors 490-6874-1-ND
22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 500MA 0.17OHM Inductor and Choke - 71-LQW18AN22NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.17OHM Inductor and Choke
71-LQW18AN22NG00D
SMD 500MA 0.17OHM Inductor and Choke 71-LQW18AN22NG00D
FIXED IND 22NH 500MA 0.17OHM SMD Product overview: LQW18AN22NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG00D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 500MA 0.17OHM SMD Product overview: LQW18AN22NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN22NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN22NG00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN22NG00D
500mA 22nH ±2% 0603 Power Inductors ROHS

500mA 22nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Coil Inductor 22Nh 500Ma 2% 4600Mhz; Inductance Murata - 97K3818 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 22Nh 500Ma 2% 4600Mhz; Inductance Murata
97K3818
Coil Inductor 22Nh 500Ma 2% 4600Mhz; Inductance Murata 97K3818
COIL INDUCTOR 22NH 500MA 2% 4600MHZ; Inductance:22nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Width:0.8mmRoHS Compliant: Yes

COIL INDUCTOR 22NH 500MA 2% 4600MHZ; Inductance:22nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:4.6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQW18AN22NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN22NG00D
Fixed Inductors LQW18AN22NG00D
FIXED IND 22NH 500MA 0.17OHM SMD

FIXED IND 22NH 500MA 0.17OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6874-2-ND 71-LQW18AN22NG00D LQW18AN22NG00D 97K3818 LQW18AN22NG00D
Product Name Fixed Inductors SMD 500MA 0.17OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Coil Inductor 22Nh 500Ma 2% 4600Mhz; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details