FIXED IND 20NH 550MA 0.16OHM SMD Product overview: LQW18AN20NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN20NJ00D can be used for catalog matching and distributor lookup.
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)
Inductor RF Chip Wirewound 20nH 5% 100MHz 40Q-Factor 550mA 160mOhm DCR 0603 T/R
FIXED IND 20NH 550MA 0.16OHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN20NJ00D | 8390954 | 490-6873-2-ND | 535-LQW18AN20NJ00D | LQW18AN20NJ00D |
| Product Name | SMD 550MA 0.16OHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor RF Chip Wirewound 20nH 5% 100MHz 40Q-Factor 550mA 160mOhm DCR 0603 T/R | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-magnetic core | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.0200 microH | 0.0200 microH | 0.0200 microH |