Murata Power Solutions SMD 550MA 0.16OHM Inductor and Choke LQW18AN20NG00D

Description
FIXED IND 20NH 550MA 0.16OHM SMD Product overview: LQW18AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN20NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 20NH 550MA 0.16OHM SMD Product overview: LQW18AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN20NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 550MA 0.16OHM Inductor and Choke - 71-LQW18AN20NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 550MA 0.16OHM Inductor and Choke
71-LQW18AN20NG00D
SMD 550MA 0.16OHM Inductor and Choke 71-LQW18AN20NG00D
FIXED IND 20NH 550MA 0.16OHM SMD Product overview: LQW18AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN20NG00D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 550MA 0.16OHM SMD Product overview: LQW18AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 550MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 550MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN20NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6872-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6872-6-ND
Fixed Inductors 490-6872-6-ND
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6872-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6872-1-ND
Fixed Inductors 490-6872-1-ND
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6872-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6872-2-ND
Fixed Inductors 490-6872-2-ND
20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

20nH Unshielded Wirewound Inductor 550mA 160mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN20NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN20NG00D
Fixed Inductors LQW18AN20NG00D
FIXED IND 20NH 550MA 0.16OHM SMD

FIXED IND 20NH 550MA 0.16OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN20NG00D 490-6872-6-ND LQW18AN20NG00D
Product Name SMD 550MA 0.16OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0200 microH 0.0200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details