Murata Electronics Fixed Inductors LQW18AN19NJ80D

Description
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16893-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16893-6-ND
Fixed Inductors 490-16893-6-ND
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16893-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16893-2-ND
Fixed Inductors 490-16893-2-ND
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16893-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16893-1-ND
Fixed Inductors 490-16893-1-ND
19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

19nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16893-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details