Murata Power Solutions Fixed Inductors LQW18AN18NJ10D

Description
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11769-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11769-1-ND
Fixed Inductors 490-11769-1-ND
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11769-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11769-2-ND
Fixed Inductors 490-11769-2-ND
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11769-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11769-6-ND
Fixed Inductors 490-11769-6-ND
18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 700mA 85mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 18Nh, 3.5Ghz, 0.7A, 0603 Rohs Compliant Murata - 76AH5628 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 3.5Ghz, 0.7A, 0603 Rohs Compliant Murata
76AH5628
Inductor, 18Nh, 3.5Ghz, 0.7A, 0603 Rohs Compliant Murata 76AH5628
INDUCTOR, 18NH, 3.5GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 3.5GHZ, 0.7A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11769-1-ND 76AH5628
Product Name Fixed Inductors Inductor, 18Nh, 3.5Ghz, 0.7A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details