Murata Electronics Fixed Inductors LQW18AN18NG80D

Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18134-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18134-2-ND
Fixed Inductors 490-18134-2-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18134-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18134-1-ND
Fixed Inductors 490-18134-1-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18134-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18134-6-ND
Fixed Inductors 490-18134-6-ND
18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN18NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN18NG80D
Fixed Inductors LQW18AN18NG80D
FIXED IND 18NH 1.4A 0.075OHM SMD

FIXED IND 18NH 1.4A 0.075OHM SMD

Supplier's Site Datasheet
Inductor, 18Nh, 4.6Ghz, 1.4A, 0603 Rohs Compliant Murata - 76AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 4.6Ghz, 1.4A, 0603 Rohs Compliant Murata
76AH5626
Inductor, 18Nh, 4.6Ghz, 1.4A, 0603 Rohs Compliant Murata 76AH5626
INDUCTOR, 18NH, 4.6GHZ, 1.4A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 4.6GHZ, 1.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18134-2-ND LQW18AN18NG80D 76AH5626
Product Name Fixed Inductors Fixed Inductors Inductor, 18Nh, 4.6Ghz, 1.4A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details