Murata Electronics SMD 1.4A 0.075OHM Inductor and Choke LQW18AN17NG80D

Description
FIXED IND 17NH 1.4A 0.075OHM SMD Product overview: LQW18AN17NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.075OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.075OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN17NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 17NH 1.4A 0.075OHM SMD Product overview: LQW18AN17NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.075OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.075OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN17NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.4A 0.075OHM Inductor and Choke - 71-LQW18AN17NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.075OHM Inductor and Choke
71-LQW18AN17NG80D
SMD 1.4A 0.075OHM Inductor and Choke 71-LQW18AN17NG80D
FIXED IND 17NH 1.4A 0.075OHM SMD Product overview: LQW18AN17NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.075OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.075OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN17NG80D can be used for catalog matching and distributor lookup.

FIXED IND 17NH 1.4A 0.075OHM SMD Product overview: LQW18AN17NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.075OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.075OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN17NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18AN17NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

17nH Unshielded Wirewound Inductor 1.4A 75mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN17NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 17NH 1.4A 75 MOHM SMD

FIXED IND 17NH 1.4A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN17NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 17NH 1.4A 75 MOHM SMD

FIXED IND 17NH 1.4A 75 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN17NG80D 490-LQW18AN17NG80DTR-ND
Product Name SMD 1.4A 0.075OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0170 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Surface Mount Inductors - 2126034P - RS Components, Ltd.
Specs
Inductance Range 680 microH
Rated DC Current 210 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details