Murata Electronics Fixed Inductors LQW18AN12NG80D

Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17900-2-ND
Fixed Inductors 490-17900-2-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17900-6-ND
Fixed Inductors 490-17900-6-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17900-1-ND
Fixed Inductors 490-17900-1-ND
12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

12nH Unshielded Wirewound Inductor 1.5A 64mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.5A 0.064OHM Inductor and Choke - 71-LQW18AN12NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 0.064OHM Inductor and Choke
71-LQW18AN12NG80D
SMD 1.5A 0.064OHM Inductor and Choke 71-LQW18AN12NG80D
FIXED IND 12NH 1.5A 0.064OHM SMD Product overview: LQW18AN12NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 0.064OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 0.064OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NG80D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 1.5A 0.064OHM SMD Product overview: LQW18AN12NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 0.064OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, 0.064OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN12NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327915-LQW18AN12NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327915-LQW18AN12NG80D
Inductors, Coils, Chokes - Fixed Inductors 1327915-LQW18AN12NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1327915-LQW18AN12NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 12 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Material - Core: Ferrite Q @ Freq: 37 @ 250MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 64mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: LQW18AN12NG80D-ND,49 0-17900-6,490-17900- 1,490-17900-2 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327915-LQW18AN12NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 12 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Ferrite
Q @ Freq: 37 @ 250MHz
Frequency - Self Resonant: 5GHz
DC Resistance (DCR): 64mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: LQW18AN12NG80D-ND,490-17900-6,490-17900-1,490-17900-2
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW18AN12NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN12NG80D
Fixed Inductors LQW18AN12NG80D
FIXED IND 12NH 1.5A 0.064OHM SMD

FIXED IND 12NH 1.5A 0.064OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17900-2-ND 71-LQW18AN12NG80D 1327915-LQW18AN12NG80D LQW18AN12NG80D
Product Name Fixed Inductors SMD 1.5A 0.064OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details