Murata Electronics Fixed Inductors LQW15CNR82M10D

Description
820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15632-1-ND
Fixed Inductors 490-15632-1-ND
820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15632-2-ND
Fixed Inductors 490-15632-2-ND
820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15632-6-ND
Fixed Inductors 490-15632-6-ND
820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

820nH Unshielded Wirewound Inductor 275mA 840mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1356370-LQW15CNR82M10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1356370-LQW15CNR82M10D
Inductors, Coils, Chokes - Fixed Inductors 1356370-LQW15CNR82M10D
Win Source Part Number: 1356370-LQW15CNR82M1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 820 nH Current Rating (Amps): 275 mA Shielding: Unshielded DC Resistance (DCR): 840mOhm Max Frequency - Self Resonant: 200MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1356370-LQW15CNR82M10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 820 nH
Current Rating (Amps): 275 mA
Shielding: Unshielded
DC Resistance (DCR): 840mOhm Max
Frequency - Self Resonant: 200MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
275MA 0.84OHM Inductor and Choke - 71-LQW15CNR82M10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275MA 0.84OHM Inductor and Choke
71-LQW15CNR82M10D
275MA 0.84OHM Inductor and Choke 71-LQW15CNR82M10D
FIXED IND 820NH 275MA 0.84OHM SM Product overview: LQW15CNR82M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MA, 0.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275MA, 0.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR82M10D can be used for catalog matching and distributor lookup.

FIXED IND 820NH 275MA 0.84OHM SM Product overview: LQW15CNR82M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MA, 0.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275MA, 0.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR82M10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15632-1-ND 1356370-LQW15CNR82M10D 71-LQW15CNR82M10D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 275MA 0.84OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details