560nH Unshielded Wirewound Inductor 300mA 710mOhm Max 0402 (1005 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057420-LQW15CNR56K1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 300mA
Inductance: 560nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 300MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 710 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
FIXED IND 560NH 300MA 0.71OHM SM Product overview: LQW15CNR56K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 0.71OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 0.71OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR56K10D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQW15CNR56K10D-ND | 1057420-LQW15CNR56K10D | 71-LQW15CNR56K10D |
| Product Name | Fixed Inductors | Fixed Inductors - LQW15CNR56K10D | 300MA 0.71OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed |