Murata Electronics Fixed Inductors LQW15CNR47J1ZD

Description
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14296-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14296-6-ND
Fixed Inductors 490-14296-6-ND
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14296-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14296-2-ND
Fixed Inductors 490-14296-2-ND
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14296-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14296-1-ND
Fixed Inductors 490-14296-1-ND
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14296-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers