Murata Electronics Fixed Inductors LQW15CNR47J10D

Description
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15CNR47J10DTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

470nH Unshielded Wirewound Inductor 350mA 660mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15CNR47J10DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 350MA 660 MOHM

FIXED IND 470NH 350MA 660 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15CNR47J10DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 350MA 660 MOHM

FIXED IND 470NH 350MA 660 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15CNR47J10DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details