Murata Electronics Fixed Inductors LQW15CNR33K1ZD

Description
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14291-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14291-2-ND
Fixed Inductors 490-14291-2-ND
330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

330nH Unshielded Wirewound Inductor 390mA 560mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14291-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers