Murata Electronics Fixed Inductors LQW15CNR18K1ZD

Description
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14284-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14284-2-ND
Fixed Inductors 490-14284-2-ND
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14284-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14284-6-ND
Fixed Inductors 490-14284-6-ND
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14284-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14284-1-ND
Fixed Inductors 490-14284-1-ND
180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 560mA 312mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14284-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details