Murata Electronics 640MA 0.23OHM Inductor and Choke LQW15CNR13J00D

Description
FIXED IND 130NH 640MA 0.23OHM SM Product overview: LQW15CNR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR13J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 130NH 640MA 0.23OHM SM Product overview: LQW15CNR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR13J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MA 0.23OHM Inductor and Choke - 71-LQW15CNR13J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MA 0.23OHM Inductor and Choke
71-LQW15CNR13J00D
640MA 0.23OHM Inductor and Choke 71-LQW15CNR13J00D
FIXED IND 130NH 640MA 0.23OHM SM Product overview: LQW15CNR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR13J00D can be used for catalog matching and distributor lookup.

FIXED IND 130NH 640MA 0.23OHM SM Product overview: LQW15CNR13J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CNR13J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CNR13J00D
878193-LQW15CNR13J00D
Fixed Inductors - LQW15CNR13J00D 878193-LQW15CNR13J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878193-LQW15CNR13J00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 130 nH Unshielded Wirewound Inductor 640 mA 230mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15CN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878193-LQW15CNR13J00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 130 nH Unshielded Wirewound Inductor 640 mA 230mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15CN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQW15CNR13J00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CNR13J00D-ND
Fixed Inductors LQW15CNR13J00D-ND
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm - 535-LQW15CNR13J00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm
535-LQW15CNR13J00D
Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm 535-LQW15CNR13J00D
Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm

Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CNR13J00D 878193-LQW15CNR13J00D LQW15CNR13J00D-ND 535-LQW15CNR13J00D
Product Name 640MA 0.23OHM Inductor and Choke Fixed Inductors - LQW15CNR13J00D Fixed Inductors Fixed Inductors 0402 130nH +/-5% 1000MHz640mA 0.23ohm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite
Inductance Range 0.1300 microH 0.1300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details