Murata Electronics Fixed Inductors LQW15CN70NJ0ZD

Description
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14273-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14273-2-ND
Fixed Inductors 490-14273-2-ND
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14273-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14273-1-ND
Fixed Inductors 490-14273-1-ND
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14273-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14273-6-ND
Fixed Inductors 490-14273-6-ND
70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

70nH Unshielded Wirewound Inductor 820mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14273-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125976P - RS Components, Ltd.
Specs
Inductance Range 18 microH
Rated DC Current 1090 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details