Murata Electronics Fixed Inductors LQW15CN48NJ0ZD

Description
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14270-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14270-2-ND
Fixed Inductors 490-14270-2-ND
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14270-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14270-6-ND
Fixed Inductors 490-14270-6-ND
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14270-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14270-1-ND
Fixed Inductors 490-14270-1-ND
48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

48nH Unshielded Wirewound Inductor 1.1A 78mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14270-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details