Murata Electronics Fixed Inductors LQW15CN3R3M10D

Description
3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15630-1-ND
Fixed Inductors 490-15630-1-ND
3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15630-6-ND
Fixed Inductors 490-15630-6-ND
3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15630-2-ND
Fixed Inductors 490-15630-2-ND
3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

3.3µH Unshielded Wirewound Inductor 130mA 3.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15630-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details