Murata Electronics Fixed Inductors LQW15CN33NJ00D

Description
33nH Unshielded Wirewound Inductor 1.3A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1.3A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15CN33NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15CN33NJ00D-ND
Fixed Inductors LQW15CN33NJ00D-ND
33nH Unshielded Wirewound Inductor 1.3A 65mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 1.3A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.3A 0.065OHM Inductor and Choke - 71-LQW15CN33NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 0.065OHM Inductor and Choke
71-LQW15CN33NJ00D
SMD 1.3A 0.065OHM Inductor and Choke 71-LQW15CN33NJ00D
FIXED IND 33NH 1.3A 0.065OHM SMD Product overview: LQW15CN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN33NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 1.3A 0.065OHM SMD Product overview: LQW15CN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN33NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15CN33NJ00D
1057416-LQW15CN33NJ00D
Fixed Inductors - LQW15CN33NJ00D 1057416-LQW15CN33NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057416-LQW15CN33NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.3A Inductance: 33nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 1.8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057416-LQW15CN33NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.3A
Inductance: 33nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 1.8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW15CN33NJ00D-ND 71-LQW15CN33NJ00D 1057416-LQW15CN33NJ00D
Product Name Fixed Inductors SMD 1.3A 0.065OHM Inductor and Choke Fixed Inductors - LQW15CN33NJ00D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details