FIXED IND 2.2UH 170MA 1.8OHM SMD Product overview: LQW15CN2R2M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 170MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 170MA, 1.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN2R2M10D can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 170mA 1.8Ohm Max 0402 (1005 Metric)
2.2µH Unshielded Wirewound Inductor 170mA 1.8Ohm Max 0402 (1005 Metric)
2.2µH Unshielded Wirewound Inductor 170mA 1.8Ohm Max 0402 (1005 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 850467-LQW15CN2R2M10
Series: LQW15
Features: 2.2 µH Inductor 170 mA
Package: Reel - TR
Family Name: LQW15CN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15629-1, 490-15629-2, 490-15629-6
FIXED IND 2.2UH 170MA 1.8OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15CN2R2M10D | 490-15629-1-ND | 850467-LQW15CN2R2M10D | LQW15CN2R2M10D |
| Product Name | SMD 2.2UH 170MA 1.8OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW15CN2R2M10D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH |