Murata Electronics Fixed Inductors LQW15CN1R5M10D

Description
1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15628-2-ND
Fixed Inductors 490-15628-2-ND
1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15628-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15628-6-ND
Fixed Inductors 490-15628-6-ND
1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15628-1-ND
Fixed Inductors 490-15628-1-ND
1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

1.5µH Unshielded Wirewound Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15628-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers