Murata Electronics SMD 1UH 270MA 0.94OHM Inductor and Choke LQW15CN1R0M10D

Description
FIXED IND 1UH 270MA 0.94OHM SMD Product overview: LQW15CN1R0M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 270MA, 0.94OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 270MA, 0.94OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN1R0M10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 270MA 0.94OHM SMD Product overview: LQW15CN1R0M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 270MA, 0.94OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 270MA, 0.94OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN1R0M10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 270MA 0.94OHM Inductor and Choke - 71-LQW15CN1R0M10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 270MA 0.94OHM Inductor and Choke
71-LQW15CN1R0M10D
SMD 1UH 270MA 0.94OHM Inductor and Choke 71-LQW15CN1R0M10D
FIXED IND 1UH 270MA 0.94OHM SMD Product overview: LQW15CN1R0M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 270MA, 0.94OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 270MA, 0.94OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN1R0M10D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 270MA 0.94OHM SMD Product overview: LQW15CN1R0M10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 270MA, 0.94OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 270MA, 0.94OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CN1R0M10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369892-LQW15CN1R0M10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369892-LQW15CN1R0M10D
Inductors, Coils, Chokes - Fixed Inductors 1369892-LQW15CN1R0M10D
Win Source Part Number: 1369892-LQW15CN1R0M1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 940mOhm Max Frequency - Self Resonant: 120MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369892-LQW15CN1R0M10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 270 mA
Shielding: Unshielded
DC Resistance (DCR): 940mOhm Max
Frequency - Self Resonant: 120MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-15627-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15627-6-ND
Fixed Inductors 490-15627-6-ND
1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15627-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15627-1-ND
Fixed Inductors 490-15627-1-ND
1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15627-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15627-2-ND
Fixed Inductors 490-15627-2-ND
1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 270mA 940mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CN1R0M10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CN1R0M10D
Fixed Inductors LQW15CN1R0M10D
FIXED IND 1UH 270MA 0.94OHM SMD

FIXED IND 1UH 270MA 0.94OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15CN1R0M10D 1369892-LQW15CN1R0M10D 490-15627-6-ND LQW15CN1R0M10D
Product Name SMD 1UH 270MA 0.94OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 8-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details