Murata Electronics Fixed Inductors LQW15CAR80J00D

Description
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12228-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12228-6-ND
Fixed Inductors 490-12228-6-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12228-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12228-2-ND
Fixed Inductors 490-12228-2-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12228-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12228-1-ND
Fixed Inductors 490-12228-1-ND
800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

800nH Unshielded Wirewound Inductor 190mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12228-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details