Win Source Part Number: 1369700-LQW15CAR43J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 430 nH
Current Rating (Amps): 360 mA
Shielding: Unshielded
DC Resistance (DCR): 680mOhm Max
Frequency - Self Resonant: 920MHz
Inductance Frequency - Test: 10 MHz
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)
430nH Unshielded Wirewound Inductor 360mA 680mOhm Max 0402 (1005 Metric)
FIXED IND 430NH 360MA 0.68OHM SM Product overview: LQW15CAR43J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR43J00D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369700-LQW15CAR43J00D | 490-12218-1-ND | 71-LQW15CAR43J00D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 360MA 0.68OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |