Murata Electronics Fixed Inductors LQW15CAR37J00D

Description
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12216-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12216-1-ND
Fixed Inductors 490-12216-1-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12216-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12216-6-ND
Fixed Inductors 490-12216-6-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12216-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12216-2-ND
Fixed Inductors 490-12216-2-ND
370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

370nH Unshielded Wirewound Inductor 360mA 575mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12216-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details