270nH Unshielded Wirewound Inductor 480mA 380mOhm Max 0402 (1005 Metric)
270nH Unshielded Wirewound Inductor 480mA 380mOhm Max 0402 (1005 Metric)
270nH Unshielded Wirewound Inductor 480mA 380mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369827-LQW15CAR27J0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 270 nH
Current Rating (Amps): 480 mA
Shielding: Unshielded
DC Resistance (DCR): 380mOhm Max
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 10 MHz
FIXED IND 270NH 480MA 0.38OHM SM Product overview: LQW15CAR27J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR27J00D can be used for catalog matching and distributor lookup.
FIXED IND 270NH 480MA 0.38OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12212-1-ND | 1369827-LQW15CAR27J00D | 71-LQW15CAR27J00D | LQW15CAR27J00D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 480MA 0.38OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed |