Murata Electronics Fixed Inductors LQW15CAR22J00D

Description
220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12210-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12210-6-ND
Fixed Inductors 490-12210-6-ND
220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12210-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12210-1-ND
Fixed Inductors 490-12210-1-ND
220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12210-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12210-2-ND
Fixed Inductors 490-12210-2-ND
220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 540mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 220NH 540MA 290 MOHM - 535-LQW15CAR22J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 540MA 290 MOHM
535-LQW15CAR22J00D
FIXED IND 220NH 540MA 290 MOHM 535-LQW15CAR22J00D
FIXED IND 220NH 540MA 290 MOHM

FIXED IND 220NH 540MA 290 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12210-6-ND 535-LQW15CAR22J00D
Product Name Fixed Inductors FIXED IND 220NH 540MA 290 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Core Material Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details