Murata Electronics Fixed Inductors LQW15CAR18K00D

Description
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12209-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12209-1-ND
Fixed Inductors 490-12209-1-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12209-2-ND
Fixed Inductors 490-12209-2-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12209-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12209-6-ND
Fixed Inductors 490-12209-6-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12209-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details