Murata Electronics Fixed Inductors LQW15CAR18J00D

Description
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12208-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12208-6-ND
Fixed Inductors 490-12208-6-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12208-2-ND
Fixed Inductors 490-12208-2-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12208-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12208-1-ND
Fixed Inductors 490-12208-1-ND
180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 640mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CAR18J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CAR18J00D
Fixed Inductors LQW15CAR18J00D
FIXED IND 180NH 640MA 0.21OHM SM

FIXED IND 180NH 640MA 0.21OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12208-6-ND LQW15CAR18J00D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers