Murata Electronics Fixed Inductors LQW15CAR14J00D

Description
140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12206-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12206-6-ND
Fixed Inductors 490-12206-6-ND
140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12206-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12206-1-ND
Fixed Inductors 490-12206-1-ND
140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12206-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12206-2-ND
Fixed Inductors 490-12206-2-ND
140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

140nH Unshielded Wirewound Inductor 680mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12206-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details