110nH Unshielded Wirewound Inductor 900mA 130mOhm Max 0402 (1005 Metric)
110nH Unshielded Wirewound Inductor 900mA 130mOhm Max 0402 (1005 Metric)
110nH Unshielded Wirewound Inductor 900mA 130mOhm Max 0402 (1005 Metric)
FIXED IND 110NH 900MA 0.13OHM SM Product overview: LQW15CAR11J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CAR11J00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878191-LQW15CAR11J00
Series: LQW15
Features: 110 nH Inductor 900 mA
Package: Reel - TR
Family Name: LQW15CA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12204-1, 490-12204-2, 490-12204-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-12204-2-ND | 71-LQW15CAR11J00D | 878191-LQW15CAR11J00D |
| Product Name | Fixed Inductors | 900MA 0.13OHM Inductor and Choke | Fixed Inductors - LQW15CAR11J00D |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed |