Murata Electronics Fixed Inductors LQW15CA83NK00D

Description
83nH Unshielded Wirewound Inductor 970mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
83nH Unshielded Wirewound Inductor 970mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12203-2-ND
Fixed Inductors 490-12203-2-ND
83nH Unshielded Wirewound Inductor 970mA 120mOhm Max 0402 (1005 Metric)

83nH Unshielded Wirewound Inductor 970mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12203-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1712-3627453226271KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details