Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15CA1R0K00D

Description
Win Source Part Number: 1369833-LQW15CA1R0K0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 2.2Ohm Max Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369833-LQW15CA1R0K0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 2.2Ohm Max Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369833-LQW15CA1R0K00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369833-LQW15CA1R0K00D
Inductors, Coils, Chokes - Fixed Inductors 1369833-LQW15CA1R0K00D
Win Source Part Number: 1369833-LQW15CA1R0K0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15CA Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 180 mA Shielding: Unshielded DC Resistance (DCR): 2.2Ohm Max Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1369833-LQW15CA1R0K00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15CA
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.040" L x 0.022" W (1.02mm x 0.55mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 2.2Ohm Max
Frequency - Self Resonant: 400MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet
SMD 1UH 180MA 2.2OHM Inductor and Choke - 71-LQW15CA1R0K00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 180MA 2.2OHM Inductor and Choke
71-LQW15CA1R0K00D
SMD 1UH 180MA 2.2OHM Inductor and Choke 71-LQW15CA1R0K00D
FIXED IND 1UH 180MA 2.2OHM SMD Product overview: LQW15CA1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 180MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CA1R0K00D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 180MA 2.2OHM SMD Product overview: LQW15CA1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 180MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 180MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15CA1R0K00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12194-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12194-1-ND
Fixed Inductors 490-12194-1-ND
1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12194-2-ND
Fixed Inductors 490-12194-2-ND
1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12194-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12194-6-ND
Fixed Inductors 490-12194-6-ND
1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

1µH Unshielded Wirewound Inductor 180mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15CA1R0K00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15CA1R0K00D
Fixed Inductors LQW15CA1R0K00D
FIXED IND 1UH 180MA 2.2OHM SMD

FIXED IND 1UH 180MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369833-LQW15CA1R0K00D 71-LQW15CA1R0K00D 490-12194-1-ND LQW15CA1R0K00D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 180MA 2.2OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers