Murata Electronics Fixed Inductors LQW15AWR22J80D

Description
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR22J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR22J80DCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR22J80DTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

220nH Unshielded Wirewound Inductor 220mA 2.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
220MA 2.75OHM Inductor and Choke - 71-LQW15AWR22J80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 2.75OHM Inductor and Choke
71-LQW15AWR22J80D
220MA 2.75OHM Inductor and Choke 71-LQW15AWR22J80D
FIXED IND 220NH 220MA 2.75OHM SM Product overview: LQW15AWR22J80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AWR22J80D can be used for catalog matching and distributor lookup.

FIXED IND 220NH 220MA 2.75OHM SM Product overview: LQW15AWR22J80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 2.75OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 2.75OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AWR22J80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ1071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ1071
Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ1071
INDUCTOR, 220NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR22J80DDKR-ND 71-LQW15AWR22J80D 24AJ1071
Product Name Fixed Inductors 220MA 2.75OHM Inductor and Choke Inductor, 220Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers