180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)
180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)
180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)
INDUCTOR, 180NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AWR18J80DDKR-ND | 24AJ1068 |
| Product Name | Fixed Inductors | Inductor, 180Nh, 1.3Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -40 to 140 C (-40 to 284 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |