Murata Electronics Fixed Inductors LQW15AWR18G80D

Description
180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR18G80DTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 260mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR18G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 260MA 2.2 OHM

FIXED IND 180NH 260MA 2.2 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR18G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 260MA 2.2 OHM

FIXED IND 180NH 260MA 2.2 OHM

Buy Now Datasheet
Inductor, 180Nh, 1.3Ghz, 0402 Rohs Compliant Murata - 24AJ1066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 1.3Ghz, 0402 Rohs Compliant Murata
24AJ1066
Inductor, 180Nh, 1.3Ghz, 0402 Rohs Compliant Murata 24AJ1066
INDUCTOR, 180NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 180NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR18G80DTR-ND 24AJ1066
Product Name Fixed Inductors Inductor, 180Nh, 1.3Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers