Murata Electronics Fixed Inductors LQW15AWR15J80D

Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR15J80DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR15J80DDKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR15J80DCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ1062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ1062
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ1062
INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AWR15J80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AWR15J80D
Fixed Inductors LQW15AWR15J80D
FIXED IND 150NH 280MA 1.71OHM SM

FIXED IND 150NH 280MA 1.71OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR15J80DTR-ND 24AJ1062 LQW15AWR15J80D
Product Name Fixed Inductors Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers