Murata Electronics Fixed Inductors LQW15AWR15H80D

Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR15H80DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

150nH Unshielded Wirewound Inductor 280mA 1.71Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ1061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ1061
Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ1061
INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR15H80DTR-ND 24AJ1061
Product Name Fixed Inductors Inductor, 150Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details