Murata Electronics Fixed Inductors LQW15AWR12G80D

Description
120nH Unshielded Wirewound Inductor 320mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 320mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AWR12G80DTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 320mA 1.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 320mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR12G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 320MA 1.2 OHM

FIXED IND 120NH 320MA 1.2 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AWR12G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 320MA 1.2 OHM

FIXED IND 120NH 320MA 1.2 OHM

Buy Now Datasheet
Inductor, 120Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ1057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ1057
Inductor, 120Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ1057
INDUCTOR, 120NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AWR12G80DTR-ND 24AJ1057
Product Name Fixed Inductors Inductor, 120Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details