Murata Electronics Fixed Inductors LQW15AW82NH80D

Description
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW82NH80DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 370mA 870mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata - 24AJ1088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata
24AJ1088
Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata 24AJ1088
INDUCTOR, 82NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW82NH80DTR-ND 24AJ1088
Product Name Fixed Inductors Inductor, 82Nh, 1.7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details