Murata Electronics Fixed Inductors LQW15AW75NJ80D

Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW75NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 450mA 610mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata - 24AJ1086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
24AJ1086
Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata 24AJ1086
INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 75NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW75NJ80DTR-ND 24AJ1086
Product Name Fixed Inductors Inductor, 75Nh, 1.8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details